Vishay Intertechnology, Inc. Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk G05C2R670FB12

Description
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - G05C2R670FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
G05C2R670FB12
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk G05C2R670FB12
Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G05C2R670FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C2R670FB12
Wirewound Resistors 3110-G05C2R670FB12
G-5C 2.67 1% B12

G-5C 2.67 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G05C2R670FB12 3110-G05C2R670FB12
Product Name Res Wirewound 2.67 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details