Vishay Precision Group 5W,200,3%,BULK G05C200R0HB12W08

Description
5W,200,3%,BULK
Request a Quote
Description
5W,200,3%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,200,3%,BULK - G05C200R0HB12W08 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,200,3%,BULK
G05C200R0HB12W08
5W,200,3%,BULK G05C200R0HB12W08
5W,200,3%,BULK

5W,200,3%,BULK

Supplier's Site
G-5C 200 3% 7W B12 Vishay - 64P0743 - Newark, An Avnet Company
Chicago, IL, United States
G-5C 200 3% 7W B12 Vishay
64P0743
G-5C 200 3% 7W B12 Vishay 64P0743
G-5C 200 3% 7W B12

G-5C 200 3% 7W B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number G05C200R0HB12W08 64P0743
Product Name 5W,200,3%,BULK G-5C 200 3% 7W B12 Vishay
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R240JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details