Vishay Intertechnology, Inc. Wirewound Resistors G05C1K800JS73

Description
G-5C 1.8K 5% S73
Request a Quote Datasheet
Description
G-5C 1.8K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C1K800JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C1K800JS73
Wirewound Resistors 3110-G05C1K800JS73
G-5C 1.8K 5% S73

G-5C 1.8K 5% S73

Supplier's Site Datasheet
Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R - G05C1K800JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
G05C1K800JS73
Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R G05C1K800JS73
Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G05C1K800JS73 G05C1K800JS73
Product Name Wirewound Resistors Res Wirewound 1.8K Ohm 5% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details