Vishay Intertechnology, Inc. Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R G05C15R00FS73

Description
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R - G05C15R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R
G05C15R00FS73
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R G05C15R00FS73
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G05C15R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C15R00FS73
Wirewound Resistors 3110-G05C15R00FS73
G-5C 15 1% S73

G-5C 15 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G05C15R00FS73 3110-G05C15R00FS73
Product Name Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers