Vishay Intertechnology, Inc. Wirewound Resistors G05C15R00FB12

Description
G-5C 15 1% B12
Request a Quote Datasheet
Description
G-5C 15 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G05C15R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G05C15R00FB12
Wirewound Resistors 3110-G05C15R00FB12
G-5C 15 1% B12

G-5C 15 1% B12

Supplier's Site Datasheet
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk - G05C15R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
G05C15R00FB12
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk G05C15R00FB12
Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G05C15R00FB12 G05C15R00FB12
Product Name Wirewound Resistors Res Wirewound 15 Ohm 1% 5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 15 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers