Vishay Intertechnology, Inc. Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G01082K00FS73

Description
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - G01082K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
G01082K00FS73
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G01082K00FS73
Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G01082K00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G01082K00FS73
Wirewound Resistors 3110-G01082K00FS73
G-10 82K 1% S73

G-10 82K 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G01082K00FS73 3110-G01082K00FS73
Product Name Res Wirewound 82K Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details