Vishay Intertechnology, Inc. 10W,50K,5%,BULK G01050K00JB12

Description
10W,50K,5%,BULK
Request a Quote Datasheet
Description
10W,50K,5%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W,50K,5%,BULK - G01050K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,50K,5%,BULK
G01050K00JB12
10W,50K,5%,BULK G01050K00JB12
10W,50K,5%,BULK

10W,50K,5%,BULK

Supplier's Site
Wirewound Resistors - 3110-G01050K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G01050K00JB12
Wirewound Resistors 3110-G01050K00JB12
G-10 50K 5% B12

G-10 50K 5% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G01050K00JB12 3110-G01050K00JB12
Product Name 10W,50K,5%,BULK Wirewound Resistors
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details