Res Wirewound 20 Ohm 0.05% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G01020R00AB12 | G01020R00AB12 |
| Product Name | Wirewound Resistors | Res Wirewound 20 Ohm 0.05% 7W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 20 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Technology / Construction | Wirewound |