Vishay Intertechnology, Inc. Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G010185R0FS73

Description
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R - G010185R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R
G010185R0FS73
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R G010185R0FS73
Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G010185R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G010185R0FS73
Wirewound Resistors 3110-G010185R0FS73
G-10 185 1% S73

G-10 185 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G010185R0FS73 3110-G010185R0FS73
Product Name Res Wirewound 185 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers