Vishay Intertechnology, Inc. Wirewound Resistors G005R8200FE12

Description
G-5 .82 1% E12 e3
Request a Quote
Description
G-5 .82 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G005 is a miniature, axial-lead, wirewound resistor with a power rating of 4.0 W at 25 °C (characteristic U) or 5.0 W (characteristic V), designed for industrial precision applications. It features a silicone coating rated for operation up to +350 °C, a beryllium oxide ceramic core, and a resistance range of 0.1 to 24.5 kΩ. Tolerances include ±0.05 % to ±10 %, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The resistor measures 0.562 ± 0.062 inches (14.27 ± 1.57 mm) in length and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in diameter. It meets MIL-PRF-26 standards and is available in lead-free, bulk packaging. The part number G005R8200FE12 indicates a resistance of 0.82 Ω, ±1 % tolerance, and bulk packaging.

Datasheet Summary
Powered by GS/AI

The G005 is a miniature, axial-lead, wirewound resistor with a power rating of 4.0 W at 25 °C (characteristic U) or 5.0 W (characteristic V), designed for industrial precision applications. It features a silicone coating rated for operation up to +350 °C, a beryllium oxide ceramic core, and a resistance range of 0.1 to 24.5 kΩ. Tolerances include ±0.05 % to ±10 %, with a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above. The resistor measures 0.562 ± 0.062 inches (14.27 ± 1.57 mm) in length and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in diameter. It meets MIL-PRF-26 standards and is available in lead-free, bulk packaging. The part number G005R8200FE12 indicates a resistance of 0.82 Ω, ±1 % tolerance, and bulk packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G005R8200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005R8200FE12
Wirewound Resistors 3110-G005R8200FE12
G-5 .82 1% E12 e3

G-5 .82 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-G005R8200FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1237216-S2-10RF2 - Win Source Electronics
Specs
Resistance Range 10 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers