Vishay Intertechnology, Inc. Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R G005R2740HE70

Description
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R - G005R2740HE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R
G005R2740HE70
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R G005R2740HE70
Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G005R2740HE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005R2740HE70
Wirewound Resistors 3110-G005R2740HE70
G-5 .274 3% E70 e3

G-5 .274 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G005R2740HE70 3110-G005R2740HE70
Product Name Res Wirewound 274m Ohm 3% 4W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers