Vishay Intertechnology, Inc. Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0058R870FR50

Description
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - G0058R870FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
G0058R870FR50
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0058R870FR50
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G0058R870FR50
Product Name Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers