Vishay Intertechnology, Inc. Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0058R870FE70

Description
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R - G0058R870FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R
G0058R870FE70
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R G0058R870FE70
Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0058R870FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0058R870FE70
Wirewound Resistors 3110-G0058R870FE70
G-5 8.87 1% E70 e3

G-5 8.87 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0058R870FE70 3110-G0058R870FE70
Product Name Res Wirewound 8.87 Ohm 1% 4W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers