Res Wirewound 820 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
G-5 820 .1% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G005820R0BE70 | 3110-G005820R0BE70 |
| Product Name | Res Wirewound 820 Ohm 0.1% 4W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |