Vishay Intertechnology, Inc. Wirewound Resistors G005300R0JS70

Description
G-5 300 5% S70
Request a Quote Datasheet
Description
G-5 300 5% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G005300R0JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005300R0JS70
Wirewound Resistors 3110-G005300R0JS70
G-5 300 5% S70

G-5 300 5% S70

Supplier's Site Datasheet
Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R - G005300R0JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
G005300R0JS70
Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R G005300R0JS70
Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G005300R0JS70 G005300R0JS70
Product Name Wirewound Resistors Res Wirewound 300 Ohm 5% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 300 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details