Vishay Intertechnology, Inc. Wirewound Resistors 1K Ohm 5% 5W G0051K000JB12W05

Description
Wirewound Resistors 1K Ohm 5% 5W
Request a Quote
Description
Wirewound Resistors 1K Ohm 5% 5W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 1K Ohm 5% 5W - G0051K000JB12W05 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 1K Ohm 5% 5W
G0051K000JB12W05
Wirewound Resistors 1K Ohm 5% 5W G0051K000JB12W05
Wirewound Resistors 1K Ohm 5% 5W

Wirewound Resistors 1K Ohm 5% 5W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number G0051K000JB12W05
Product Name Wirewound Resistors 1K Ohm 5% 5W
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details