Vishay Intertechnology, Inc. Wirewound Resistors G005133R0FE70

Description
G-5 133 1% E70 e3
Request a Quote Datasheet
Description
G-5 133 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G005133R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G005133R0FE70
Wirewound Resistors 3110-G005133R0FE70
G-5 133 1% E70 e3

G-5 133 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R - G005133R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
G005133R0FE70
Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R G005133R0FE70
Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G005133R0FE70 G005133R0FE70
Product Name Wirewound Resistors Res Wirewound 133 Ohm 1% 4W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 133 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details