Vishay Intertechnology, Inc. Wirewound Resistors G003R4840FB1280

Description
G-3-80 .484 1% B12
Request a Quote Datasheet
Description
G-3-80 .484 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G003R4840FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003R4840FB1280
Wirewound Resistors 3110-G003R4840FB1280
G-3-80 .484 1% B12

G-3-80 .484 1% B12

Supplier's Site Datasheet
Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk - G003R4840FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
G003R4840FB1280
Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk G003R4840FB1280
Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G003R4840FB1280 G003R4840FB1280
Product Name Wirewound Resistors Res Wirewound 484m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 0.4840 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details