Vishay Intertechnology, Inc. Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003R1500FS7080

Description
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G003R1500FS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G003R1500FS7080
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003R1500FS7080
Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G003R1500FS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003R1500FS7080
Wirewound Resistors 3110-G003R1500FS7080
G-3-80 .15 1% S70

G-3-80 .15 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G003R1500FS7080 3110-G003R1500FS7080
Product Name Res Wirewound 150 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details