Vishay Intertechnology, Inc. Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk G003R1000FE1280

Description
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk - G003R1000FE1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk
G003R1000FE1280
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk G003R1000FE1280
Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G003R1000FE1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003R1000FE1280
Wirewound Resistors 3110-G003R1000FE1280
G-3-80 .1 1% E12 e3

G-3-80 .1 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G003R1000FE1280 3110-G003R1000FE1280
Product Name Res Wirewound 100m Ohm 1% 2W ¦90ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details