Vishay Intertechnology, Inc. Wirewound Resistors G00390R90FS7480

Description
G-3-80 90.9 1% S74
Request a Quote Datasheet
Description
G-3-80 90.9 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00390R90FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00390R90FS7480
Wirewound Resistors 3110-G00390R90FS7480
G-3-80 90.9 1% S74

G-3-80 90.9 1% S74

Supplier's Site Datasheet
Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00390R90FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00390R90FS7480
Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00390R90FS7480
Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00390R90FS7480 G00390R90FS7480
Product Name Wirewound Resistors Res Wirewound 90.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details