Vishay Intertechnology, Inc. Wirewound Resistors G00386R60FE7080

Description
G-3-80 86.6 1% E70 e3
Request a Quote Datasheet
Description
G-3-80 86.6 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00386R60FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00386R60FE7080
Wirewound Resistors 3110-G00386R60FE7080
G-3-80 86.6 1% E70 e3

G-3-80 86.6 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00386R60FE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00386R60FE7080
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00386R60FE7080
Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00386R60FE7080 G00386R60FE7080
Product Name Wirewound Resistors Res Wirewound 86.6 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 86.6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details