G-3-80 82 1% S73
Res Wirewound 82 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G00382R00FS7380 | G00382R00FS7380 |
| Product Name | Wirewound Resistors | Res Wirewound 82 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 82 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |