Vishay Intertechnology, Inc. Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0037K500FS7380

Description
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0037K500FS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0037K500FS7380
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0037K500FS7380
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0037K500FS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0037K500FS7380
Wirewound Resistors 3110-G0037K500FS7380
G-3-80 7.5K 1% S73

G-3-80 7.5K 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0037K500FS7380 3110-G0037K500FS7380
Product Name Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers