G-3-80 7.5K 1% E70 e3
Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G0037K500FE7080 | G0037K500FE7080 |
| Product Name | Wirewound Resistors | Res Wirewound 7.5K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 7500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |