G-3-80 78 1% B12
Wirewound Resistors 2watts 78ohms 1%
Wirewound Resistors - Through Hole 2watts 78ohms 1% Product overview: G00378R00FB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G00378R00FB1280 can be used for catalog matching and distributor lookup.
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 541-G00378R00FB1280-ND | 3110-G00378R00FB1280 | G00378R00FB1280 | 53-G00378R00FB1280 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Wirewound Resistors 2watts 78ohms 1% | Through-Hole Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |