Vishay Intertechnology, Inc. Wirewound Resistors G0036K800JS7480

Description
G-3-80 6.8K 5% S74
Request a Quote Datasheet
Description
G-3-80 6.8K 5% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0036K800JS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0036K800JS7480
Wirewound Resistors 3110-G0036K800JS7480
G-3-80 6.8K 5% S74

G-3-80 6.8K 5% S74

Supplier's Site Datasheet
Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0036K800JS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0036K800JS7480
Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0036K800JS7480
Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0036K800JS7480 G0036K800JS7480
Product Name Wirewound Resistors Res Wirewound 6.8K Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details