Vishay Intertechnology, Inc. Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk G0034R990FB1280

Description
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk - G0034R990FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
G0034R990FB1280
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk G0034R990FB1280
Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-G0034R990FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0034R990FB1280
Wirewound Resistors 3110-G0034R990FB1280
G-3-80 4.99 1% B12

G-3-80 4.99 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0034R990FB1280 3110-G0034R990FB1280
Product Name Res Wirewound 4.99 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers