Vishay Precision Group Wirewound Resistors G00349R90FE7080

Description
G-3-80 49.9 1% E70 e3
Request a Quote Datasheet
Description
G-3-80 49.9 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00349R90FE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00349R90FE7080
Wirewound Resistors 3110-G00349R90FE7080
G-3-80 49.9 1% E70 e3

G-3-80 49.9 1% E70 e3

Supplier's Site Datasheet
Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00349R90FE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00349R90FE7080
Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00349R90FE7080
Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
G-3-80 49.9 1% E70 E3 Vishay - 51P4499 - Newark, An Avnet Company
Chicago, IL, United States
G-3-80 49.9 1% E70 E3 Vishay
51P4499
G-3-80 49.9 1% E70 E3 Vishay 51P4499
G-3-80 49.9 1% E70 e3

G-3-80 49.9 1% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-G00349R90FE7080 G00349R90FE7080 51P4499
Product Name Wirewound Resistors Res Wirewound 49.9 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G-3-80 49.9 1% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 49.9 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details