Res Wirewound 440 Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G-3-80 440 3% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G003440R0HE1280 | 3110-G003440R0HE1280 |
| Product Name | Res Wirewound 440 Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |