Vishay Intertechnology, Inc. Wirewound Resistors G00343R20FB1280

Description
G-3-80 43.2 1% B12
Request a Quote Datasheet
Description
G-3-80 43.2 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00343R20FB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00343R20FB1280
Wirewound Resistors 3110-G00343R20FB1280
G-3-80 43.2 1% B12

G-3-80 43.2 1% B12

Supplier's Site Datasheet
Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G00343R20FB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G00343R20FB1280
Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G00343R20FB1280
Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00343R20FB1280 G00343R20FB1280
Product Name Wirewound Resistors Res Wirewound 43.2 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 43.2 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers