Vishay Intertechnology, Inc. Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003400R0FS7380

Description
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G003400R0FS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G003400R0FS7380
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003400R0FS7380
Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G003400R0FS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003400R0FS7380
Wirewound Resistors 3110-G003400R0FS7380
G-3-80 400 1% S73

G-3-80 400 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G003400R0FS7380 3110-G003400R0FS7380
Product Name Res Wirewound 400 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details