Vishay Intertechnology, Inc. Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R G0033R090FS7480

Description
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R - G0033R090FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R
G0033R090FS7480
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R G0033R090FS7480
Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0033R090FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0033R090FS7480
Wirewound Resistors 3110-G0033R090FS7480
G-3-80 3.09 1% S74

G-3-80 3.09 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0033R090FS7480 3110-G0033R090FS7480
Product Name Res Wirewound 3.09 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details