Vishay Intertechnology, Inc. Wirewound Resistors G00330R00JE7080

Description
G-3-80 30 5% E70 e3
Request a Quote Datasheet
Description
G-3-80 30 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00330R00JE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00330R00JE7080
Wirewound Resistors 3110-G00330R00JE7080
G-3-80 30 5% E70 e3

G-3-80 30 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00330R00JE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00330R00JE7080
Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00330R00JE7080
Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00330R00JE7080 G00330R00JE7080
Product Name Wirewound Resistors Res Wirewound 30 Ohm 5% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 30 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers