Res Wirewound 2.55 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
G-3-80 2.55 1% B12
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G0032R550FB1280 | 3110-G0032R550FB1280 |
| Product Name | Res Wirewound 2.55 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |