G-3-80 2.32 1% B12
Res Wirewound 2.32 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G0032R320FB1280 | G0032R320FB1280 |
| Product Name | Wirewound Resistors | Res Wirewound 2.32 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Resistance Range | 2.32 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |