G-3-80 2.67K 3% E12 e3
Res Wirewound 2.67K Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G0032K670HE1280 | G0032K670HE1280 |
| Product Name | Wirewound Resistors | Res Wirewound 2.67K Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 2670 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |