Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003250R0AS7380

Description
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G003250R0AS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G003250R0AS7380
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R G003250R0AS7380
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G003250R0AS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003250R0AS7380
Wirewound Resistors 3110-G003250R0AS7380
G-3-80 250 .05% S73

G-3-80 250 .05% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G003250R0AS7380 3110-G003250R0AS7380
Product Name Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers