Vishay Intertechnology, Inc. Wirewound Resistors G003250R0AB1280

Description
G-3-80 250 .05% B12
Request a Quote Datasheet
Description
G-3-80 250 .05% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G003250R0AB1280 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G003250R0AB1280
Wirewound Resistors 3110-G003250R0AB1280
G-3-80 250 .05% B12

G-3-80 250 .05% B12

Supplier's Site Datasheet
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk - G003250R0AB1280 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
G003250R0AB1280
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk G003250R0AB1280
Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G003250R0AB1280 G003250R0AB1280
Product Name Wirewound Resistors Res Wirewound 250 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 250 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details