Vishay Intertechnology, Inc. Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0031K210FS7480

Description
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0031K210FS7480 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0031K210FS7480
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0031K210FS7480
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G0031K210FS7480 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0031K210FS7480
Wirewound Resistors 3110-G0031K210FS7480
G-3-80 1.21K 1% S74

G-3-80 1.21K 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G0031K210FS7480 3110-G0031K210FS7480
Product Name Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details