Vishay Intertechnology, Inc. Wirewound Resistors G0031K210FS7080

Description
G-3-80 1.21K 1% S70
Request a Quote Datasheet
Description
G-3-80 1.21K 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G0031K210FS7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G0031K210FS7080
Wirewound Resistors 3110-G0031K210FS7080
G-3-80 1.21K 1% S70

G-3-80 1.21K 1% S70

Supplier's Site Datasheet
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G0031K210FS7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G0031K210FS7080
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G0031K210FS7080
Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G0031K210FS7080 G0031K210FS7080
Product Name Wirewound Resistors Res Wirewound 1.21K Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details