G-3-80 1.2K 3% E12 e3
Res Wirewound 1.2K Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G0031K200HE1280 | G0031K200HE1280 |
| Product Name | Wirewound Resistors | Res Wirewound 1.2K Ohm 3% 2W ¦20ppm/¦C AXL Thru-Hole Bulk |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 1200 ohms | |
| Tolerance | 3 +/- % | 3 +/- % |