Vishay Intertechnology, Inc. Wirewound Resistors G00313R00FS7380

Description
G-3-80 13 1% S73
Request a Quote Datasheet
Description
G-3-80 13 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G00313R00FS7380 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00313R00FS7380
Wirewound Resistors 3110-G00313R00FS7380
G-3-80 13 1% S73

G-3-80 13 1% S73

Supplier's Site Datasheet
Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00313R00FS7380 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00313R00FS7380
Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00313R00FS7380
Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G00313R00FS7380 G00313R00FS7380
Product Name Wirewound Resistors Res Wirewound 13 Ohm 1% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 13 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers