The G00312R00DE1280 is a miniature, precision wirewound resistor in the G003 series, with a resistance value of 12 Ω and a tolerance of 0.25%. It features a silicone coating capable of withstanding temperatures up to +350 °C, a welded construction, and meets MIL-PRF-26 standards. The resistor has a power rating of 2.0 W at 25 °C under characteristic U, and 2.74 KΩ is its maximum resistance for this model variant. Its dimensions are 0.406 ± 0.031 inches in length, with a diameter of 0.020 ± 0.002 inches, and it uses tin/lead terminals. The temperature coefficient is ±50 ppm/°C. The part is terminated with leads suited for welding or high-temperature soldering within 1/2 inch of the body.
G-3-80 12 .5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-G00312R00DE1280 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |