Vishay Intertechnology, Inc. Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00312R00AE7080

Description
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R - G00312R00AE7080 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R
G00312R00AE7080
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R G00312R00AE7080
Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-G00312R00AE7080 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G00312R00AE7080
Wirewound Resistors 3110-G00312R00AE7080
G-3-80 12 .05% E70 e3

G-3-80 12 .05% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number G00312R00AE7080 3110-G00312R00AE7080
Product Name Res Wirewound 12 Ohm 0.05% 2W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 6661604 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers