Wirewound Resistors - Through Hole 2watt 10Kohms 1% Learn More
G-3-80 10K 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | G00310K00FE1280 | 3110-G00310K00FE1280 |
| Product Name | Wirewound Resistors - | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 10000 ohms | 10000 ohms |