Wirewound Resistors - Through Hole 2watts 10Kohms 1% Product overview: G00310K00FB1280 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-G00310K00FB1280 can be used for catalog matching and distributor lookup.
Wirewound Resistors 2watts 10Kohms 1%
G-3-80 10K 1% B12
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-G00310K00FB1280 | G00310K00FB1280 | 3110-G00310K00FB1280 |
| Product Name | Through-Hole Resistor | Wirewound Resistors 2watts 10Kohms 1% | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |