Vishay Intertechnology, Inc. Wirewound Resistors G002650R0FS73

Description
G-2 650 1% S73
Request a Quote Datasheet
Description
G-2 650 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G002650R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G002650R0FS73
Wirewound Resistors 3110-G002650R0FS73
G-2 650 1% S73

G-2 650 1% S73

Supplier's Site Datasheet
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R - G002650R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
G002650R0FS73
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R G002650R0FS73
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G002650R0FS73 G002650R0FS73
Product Name Wirewound Resistors Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 650 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers