Vishay Intertechnology, Inc. Wirewound Resistors G002650R0FE12

Description
G-2 650 1% E12 e3
Request a Quote Datasheet
Description
G-2 650 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-G002650R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-G002650R0FE12
Wirewound Resistors 3110-G002650R0FE12
G-2 650 1% E12 e3

G-2 650 1% E12 e3

Supplier's Site Datasheet
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk - G002650R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
G002650R0FE12
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk G002650R0FE12
Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-G002650R0FE12 G002650R0FE12
Product Name Wirewound Resistors Res Wirewound 650 Ohm 1% 1.5W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 650 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details