G-2 430 5% E70 e3
Res Wirewound 430 Ohm 5% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-G002430R0JE70 | G002430R0JE70 |
| Product Name | Wirewound Resistors | Res Wirewound 430 Ohm 5% 1.5W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 430 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |